Adapter Coaxial Connector SYNAPSE Plug, Male Pin To 1.85mm Plug, Male Pin 50Ohm
RF ADAPTER, SYNAPSE PLUG-1.85MM PLUG; Convert From Coax Type:Synapse; Convert From Gender:Plug; Convert To Coax Type:1.85mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 1678-1180-6051-ND | 88AH1898 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, Synapse Plug-1.85Mm Plug; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | 1.85mm Connector | 1.85mm Connector |