TE Connectivity RF Connectors 1-1634629-0

Description
Body Features Body Insulation : With Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Mounting Post Length : 4.3 MM  [.169 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ] Profile Height from PCB : 34.9 MM  [1.374 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 75 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : Polyethylene Flange & Thread Material : PBT Polyester Flange & Thread Material Color : Black Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG Coax Cable Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Panel, Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.3 MM  [.169 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : With Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Mounting Post Length : 4.3 MM  [.169 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ] Profile Height from PCB : 34.9 MM  [1.374 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 75 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : Polyethylene Flange & Thread Material : PBT Polyester Flange & Thread Material Color : Black Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG Coax Cable Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Panel, Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.3 MM  [.169 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1634629-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1634629-0
RF Connectors 1-1634629-0
Body Features Body Insulation : With Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Mounting Post Length : 4.3 MM  [.169 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ] Profile Height from PCB : 34.9 MM  [1.374 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 75 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : Polyethylene Flange & Thread Material : PBT Polyester Flange & Thread Material Color : Black Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG Coax Cable Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Panel, Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.3 MM  [.169 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : With
  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • Mounting Post Length : 4.3 MM  [.169 INCH ]
  • PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ]
  • Panel Cutout : 12 x 12.9mm D-Shape
  • Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ]
  • Profile Height from PCB : 34.9 MM  [1.374 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Isolated Ground
  • Impedance (OHM) : 75

Housing Features


  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : With
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Dielectric Material : Polyethylene
  • Flange & Thread Material : PBT Polyester
  • Flange & Thread Material Color : Black
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With RF Cable Type : RG Coax Cable
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Panel, Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 4.3 MM  [.169 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A97565-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97565-ND
Coaxial Connector (RF) Assemblies A97565-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1634629-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1634629-0
RF Connectors / Coaxial Connectors 1-1634629-0
RF Connectors / Coaxial Connectors Str PCB Skt Black 75Ohm

RF Connectors / Coaxial Connectors Str PCB Skt Black 75Ohm

Buy Now Datasheet
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Greenpar - Te Connectivity - 78M7213 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Greenpar - Te Connectivity
78M7213
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Greenpar - Te Connectivity 78M7213
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:2GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:2GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1-1634629-0 A97565-ND 1-1634629-0 78M7213
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Greenpar - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount, Through Hole PCB Mount
Frequency 2.000 GHz ? to 4.000 GHz ? to 2.000 GHz
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data