TE Connectivity RF Connectors 1-1478035-0

Description
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Silver Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Height Above PC Board : 18.6 MM  [.732 INCH ] Mounting Post Length : 4 MM  [.157 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Silver Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Height Above PC Board : 18.6 MM  [.732 INCH ] Mounting Post Length : 4 MM  [.157 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1478035-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1478035-0
RF Connectors 1-1478035-0
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Silver Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Height Above PC Board : 18.6 MM  [.732 INCH ] Mounting Post Length : 4 MM  [.157 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Insulation : With
  • Body Material : Brass
  • Body Plating Material : Silver
  • Body Shape : Circular

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • Height Above PC Board : 18.6 MM  [.732 INCH ]
  • Mounting Post Length : 4 MM  [.157 INCH ]
  • PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : With
  • PCB Mount Retention : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE
  • Grade : Professional

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Connectors, Interconnects - Terminals - Magnetic Wire Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Contact Termination: Solder, PCB Impedance: Not Required(ohm) Mounting Type: Fixed Frequency - Max: 650 MHz Connector Type: Receptacle

Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Contact Termination: Solder, PCB
Impedance: Not Required(ohm)
Mounting Type: Fixed
Frequency - Max: 650 MHz
Connector Type: Receptacle

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A111902-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A111902-ND
Coaxial Connector (RF) Assemblies A111902-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
50 Ohm Electronic Connector
437-1-1478035-0
50 Ohm Electronic Connector 437-1-1478035-0
BNC Coaxial Connector, Right Angle Jack, Solder, 50 Ohm Product overview: 1-1478035-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1478035-0 can be used for catalog matching and distributor lookup.

BNC Coaxial Connector, Right Angle Jack, Solder, 50 Ohm Product overview: 1-1478035-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1478035-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Greenpar - Te Connectivity - 98K4769 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Greenpar - Te Connectivity
98K4769
Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Greenpar - Te Connectivity 98K4769
RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 1-1478035-0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
1-1478035-0
Coaxial Connector (RF) Assemblies 1-1478035-0
CONN BNC JACK R/A 50 OHM PCB

CONN BNC JACK R/A 50 OHM PCB

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1-1478035-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478035-0
RF Connectors / Coaxial Connectors 1-1478035-0
RF Connectors / Coaxial Connectors R/A PCB Skt 50 Ohm

RF Connectors / Coaxial Connectors R/A PCB Skt 50 Ohm

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1-1478035-0 A111902-ND 437-1-1478035-0 98K4769 1-1478035-0 1-1478035-0
Product Name RF Connectors Connectors, Interconnects - Terminals - Magnetic Wire Connectors Coaxial Connector (RF) Assemblies 50 Ohm Electronic Connector Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Greenpar - Te Connectivity Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Board Mount Fixed Through Hole, Right Angle Through Hole, Right Angle
Frequency 4.000 GHz ? to 4.000 GHz 4.000 GHz
Termination Solder, PCB Solder Solder
Unlock Full Specs
to access all available technical data