Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| 3N, DOME BEZEL, SPST NO, SOLDER | |
| 3N, DOME BEZEL, SPST, SOLDER LUG | |
| 3N, STD THREAD, SPST, SOLDER LUG | |
| 8N, DOME BEZEL, SPST NO, SOLDER | |
| 8N, DOME BEZEL, SPST, SOLDER LUG | |
| 8N, STD THREAD, SPST NO, SOLDER | |
| 8N, STD THREAD, SPST, SOLDER LUG | |
| Linear IC's | |
| LOCK, ROUND, IP65, ILLUMINATE PB | |
| LOCK, ROUND, IP65, NON-ILLUMINAT | |
| LOCK, SQUARE, IP40, ILLUMINATE P | |
| LOCK, SQUARE, IP65, ILLUMINATE P | |
| MOMENTARY, RECTANGULAR, IP65, IL | |
| MOMENTARY, RECTANGULAR, IP65, NO | |
| MOMENTARY, ROUND, IP65, ILLUMINA | |
| MOMENTARY, SQUARE, IP40, NON-ILL | |
| PIEZO PUSHBUTTON SWITCH | |
| SWITCH PB 4PDT 0.1A 30V | |
| SWITCH PB DPST 20A 125V | |
| SWITCH PB SPST 16A 125V | |
| SWITCH PB SPST 2A 24V | |
| SWITCH PB SPST 3A 125V | |
| SWITCH PB SPST-NC 3A 125V | |
| SWITCH PUSH 4PDT 0.1A 30V | |
| SWITCH PUSH 4PDT 0.2A 30V | |
| SWITCH PUSH 6PDT 0.1A 30V | |
| SWITCH PUSH DPDT 0.1A 30V | |
| SWITCH PUSH DPDT 0.2A 30V | |
| SWITCH PUSH DPDT 0.4VA 28V | |
| SWITCH PUSH DPST-NO 15A 250V | |
| SWITCH PUSH DPST-NO 16A 125V | |
| SWITCH PUSH SPDT 0.4VA 28V | |
| SWITCH PUSH SPDT 0.5VA 28V | |
| SWITCH PUSH SPST 16A 125V | |
| SWITCH PUSH SPST-NC 125MA 125V | |
| SWITCH PUSH SPST-NO 0.2A 24V | |
| SWITCH PUSH SPST-NO 0.4VA 20V | |
| SWITCH PUSH SPST-NO 125MA 125V | |
| SWITCH PUSH SPST-NO 16A 125V | |
| SWITCH PUSH SPST-NO 1A 125V | |
| SWITCH PUSH SPST-NO 3A 120V | |
| SWITCH PUSH SPST-NO 3A 125V | |
| SWITCH PUSHBUTTON 4PDT 0.1A 30V | |
| SWITCH PUSHBUTTON 4PDT 2A 125V | |
| SWITCH PUSHBUTTON 6PDT 0.1A 30V | |
| SWITCH PUSHBUTTON DPDT 0.1A 30V | |
| SWITCH PUSHBUTTON DPDT 1A 125V | |
| SWITCH PUSHBUTTON DPDT 2A 125V | |
| SWITCH PUSHBUTTON DPDT 8A 125V | |
| SWITCH PUSHBUTTON DPST 15A 250V | |
| SWITCH PUSHBUTTON DPST 16A 125V | |
| SWITCH PUSHBUTTON DPST 20A 125V | |
| SWITCH PUSHBUTTON SPDT 0.3A 28V | |
| SWITCH PUSHBUTTON SPDT 0.4VA 20V | |
| SWITCH PUSHBUTTON SPDT 1A 14V | |
| SWITCH PUSHBUTTON SPDT 2A 125V | |
| SWITCH PUSHBUTTON SPDT 3A 120V | |
| SWITCH PUSHBUTTON SPDT 5A 125V | |
| SWITCH PUSHBUTTON SPDT 5A 32V | |
| SWITCH PUSHBUTTON SPDT 6A 125V | |
| SWITCH PUSHBUTTON SPDT 8A 125V | |
| SWITCH PUSHBUTTON SPST 16A 125V | |
| SWITCH PUSHBUTTON SPST 20A 125V | |
| SWITCH PUSHBUTTON SPST 3A 125V | |
| SWITCH PUSHBUTTON SPST-NO 5A 32V | |
| SWITCH PUSHBUTTON |
| << Prev | Next >> |