TE Connectivity PB7B2RS3M1CAL00Y500
TE Connectivity PB7B2RS3M1CAL00Y500
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Pushbutton Switches PB ON/OFF RC Red M1 Term IP68 .5m LHS
Pushbutton Switches PB ON/OFF RC Red M1 Term IP68 .5m LHS
SWITCH PUSH SPST-NC 125MA 125V
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:On-(Off); Pushbutton Actuator Style:Round Domed; Contact Configuration:SPST-N
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2396781 | 450-2796-ND | PB7B2RS3M1CAL00Y500 | PB7B2RS3M1CAL00Y500 | 61AC9707 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC |
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS | ||
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | On-(Off) |