SWITCH PUSH DPST-NO 16A 125V
Pushbutton Switches Illuminated Power SPST 16A 125V
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | PR14EC1000-116/ACC-F03-1 | PR14EC1000-116/ACC-F03-1 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO | |
| Max Current Rating | 16 amps | 16 amps |