TE Connectivity Push Button Switches PB7B2HS7M1CAL00

Description
Pushbutton Switch ON/OFF HC BLU M1 TERM
Request a Quote Datasheet
Description
Pushbutton Switch ON/OFF HC BLU M1 TERM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396769
Push Button Switches 2396769
Pushbutton Switch ON/OFF HC BLU M1 TERM

Pushbutton Switch ON/OFF HC BLU M1 TERM

Supplier's Site
Push Button Switches - 2396770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396770
Push Button Switches 2396770
Pushbutton Switch ON/OFF HC BLU M1 TERM

Pushbutton Switch ON/OFF HC BLU M1 TERM

Supplier's Site
Pushbutton Switches - 450-2685-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2685-ND
Pushbutton Switches 450-2685-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB7B2HS7M1CAL00
Pushbutton Switches PB7B2HS7M1CAL00
Pushbutton Switches PB ON/OFF HC Blue M1 Term IP72

Pushbutton Switches PB ON/OFF HC Blue M1 Term IP72

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB7B2HS7M1CAL00
Switches - Pushbutton Switches PB7B2HS7M1CAL00
SWITCH PUSH SPST-NC 125MA 125V

SWITCH PUSH SPST-NC 125MA 125V

Supplier's Site
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity - 61AC9702 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
61AC9702
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity 61AC9702
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:On-(Off); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST-N C; Product Range:PB7 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA;RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:On-(Off); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST-NC; Product Range:PB7 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396769 450-2685-ND PB7B2HS7M1CAL00 PB7B2HS7M1CAL00 61AC9702
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
Configuration Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Switching Mechanism 1 NC Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(Off)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hardware - AT4021GG - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Emergency Stop Push Buttons - 139977 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism 2 NC
Features DustProof; RoHS; Weather resistant or waterproof
View Details
Push Button Switches - 1-2492721-5 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details