Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| DPDT, THROUGH HOLE, 3.3 MM PUSH, | |
| DPDT, THROUGH HOLE, 5.4 MM PUSH, | |
| MINIATURE PUSHBUTTON/MULTI-FUN CT | |
| SNAP-ACTION PUSHBUTTONS | |
| SPDT, SURFACE MOUNT, 0 MM PUSH, | |
| SPDT, SURFACE MOUNT, 3.3 MM PUSH | |
| SPDT, SURFACE MOUNT, 5.4 MM PUSH | |
| SPDT, THROUGH HOLE, 3.3 MM PUSH, | |
| SPDT, THROUGH HOLE, 5.4 MM PUSH, | |
| SPST, THROUGH HOLE, 0 MM PUSH, O | |
| SPST, THROUGH HOLE, 3.3 MM PUSH, | |
| SPST, THROUGH HOLE, 5.4 MM PUSH, | |
| SWITCH PUSH 4PDT 0.1A 30V | |
| SWITCH PUSH DPDT 0.1A 30V | |
| SWITCH PUSH DPDT 0.4VA 28V | |
| SWITCH PUSH DPST-NO 6A 125V | |
| SWITCH PUSH SPST-NC 3A 125V | |
| SWITCH PUSHBUTTON 3PDT 6A 125V | |
| SWITCH PUSHBUTTON 4PDT 6A 125V | |
| SWITCH PUSHBUTTON BLACK DPDT | |
| SWITCH PUSHBUTTON BLACK SPDT | |
| SWITCH PUSHBUTTON DPDT 0.4VA 28V | |
| SWITCH PUSHBUTTON DPDT 1A 125V | |
| SWITCH PUSHBUTTON DPDT 3A 125V | |
| SWITCH PUSHBUTTON DPDT 6A 125V | |
| SWITCH PUSHBUTTON DPDT 8A 125V | |
| SWITCH PUSHBUTTON SPDT 0.25A 30V | |
| SWITCH PUSHBUTTON SPDT 0.4VA 28V | |
| SWITCH PUSHBUTTON SPDT 1A 125V | |
| SWITCH PUSHBUTTON SPDT 3A 125V | |
| SWITCH PUSHBUTTON SPDT 8A 125V |
| << Prev | Next >> |