TE Connectivity Pushbutton Switches PB7B2RS5M1CAL00

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2708-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2708-ND
Pushbutton Switches 450-2708-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 2396782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396782
Push Button Switches 2396782
Pushbutton Switch ON/OFF RC YLW M1 TERM

Pushbutton Switch ON/OFF RC YLW M1 TERM

Supplier's Site
Push Button Switches - 2396783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396783
Push Button Switches 2396783
Pushbutton Switch ON/OFF RC YLW M1 TERM

Pushbutton Switch ON/OFF RC YLW M1 TERM

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB7B2RS5M1CAL00
Pushbutton Switches PB7B2RS5M1CAL00
Pushbutton Switches PB ON/OFF RC Yellow M1 Term IP70

Pushbutton Switches PB ON/OFF RC Yellow M1 Term IP70

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB7B2RS5M1CAL00
Pushbutton Switches PB7B2RS5M1CAL00
Pushbutton Switches PB ON/OFF RC Yellow M1 Term IP70

Pushbutton Switches PB ON/OFF RC Yellow M1 Term IP70

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity - 61AC9403 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity
61AC9403
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity 61AC9403
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:PB7 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N C; Switch Operation:On-(Off); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:PB7 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NC; Switch Operation:On-(Off); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB7B2RS5M1CAL00
Switches - Pushbutton Switches PB7B2RS5M1CAL00
SWITCH PUSH SPST-NC 125MA 125V

SWITCH PUSH SPST-NC 125MA 125V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2708-ND 2396782 PB7B2RS5M1CAL00 61AC9403 PB7B2RS5M1CAL00
Product Name Pushbutton Switches Push Button Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(Off) Momentary Contact
Configuration Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) 1 NC Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1758215 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLMRT/504 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details