TE Connectivity Pushbutton Switches PB7B2HS5M1CAL00

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2683-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2683-ND
Pushbutton Switches 450-2683-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 2396761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396761
Push Button Switches 2396761
Pushbutton Switch ON/OFF HC YLW M1 TERM

Pushbutton Switch ON/OFF HC YLW M1 TERM

Supplier's Site
Push Button Switches - 2396760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396760
Push Button Switches 2396760
Pushbutton Switch ON/OFF HC YLW M1 TERM

Pushbutton Switch ON/OFF HC YLW M1 TERM

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB7B2HS5M1CAL00
Pushbutton Switches PB7B2HS5M1CAL00
Pushbutton Switches PB ON/OFF HC Yellow M1 Term IP70

Pushbutton Switches PB ON/OFF HC Yellow M1 Term IP70

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB7B2HS5M1CAL00
Pushbutton Switches PB7B2HS5M1CAL00
Pushbutton Switches PB ON/OFF HC Yellow M1 Term IP70

Pushbutton Switches PB ON/OFF HC Yellow M1 Term IP70

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity - 61AC9698 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
61AC9698
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity 61AC9698
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:On-(Off); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST-N C; Product Range:PB7 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA;RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:On-(Off); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST-NC; Product Range:PB7 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA;RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB7B2HS5M1CAL00
Switches - Pushbutton Switches PB7B2HS5M1CAL00
SWITCH PUSH SPST-NC 125MA 125V

SWITCH PUSH SPST-NC 125MA 125V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2683-ND 2396761 PB7B2HS5M1CAL00 61AC9698 PB7B2HS5M1CAL00
Product Name Pushbutton Switches Push Button Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(Off) Momentary Contact
Configuration Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) 1 NC Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals Solder Lug Solder Terminals; Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-JBM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758269 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 368788 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details