TE Connectivity Push Button Switches PB6B2FM7M1CAL03

Description
TE Connectivity PB6B2FM7M1CAL03
Request a Quote Datasheet
Description
TE Connectivity PB6B2FM7M1CAL03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396566
Push Button Switches 2396566
TE Connectivity PB6B2FM7M1CAL03

TE Connectivity PB6B2FM7M1CAL03

Supplier's Site
Push Button Switches - 2396567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396567
Push Button Switches 2396567
TE Connectivity PB6B2FM7M1CAL03

TE Connectivity PB6B2FM7M1CAL03

Supplier's Site
Pushbutton Switches - 450-2761-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2761-ND
Pushbutton Switches 450-2761-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32V, Red, Solder; Product Range Alcoswitch Te Connectivity - 61AC9304 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Red, Solder; Product Range Alcoswitch Te Connectivity
61AC9304
Pb Switch, Spst, 0.4A, 32V, Red, Solder; Product Range Alcoswitch Te Connectivity 61AC9304
PB SWITCH, SPST, 0.4A, 32V, RED, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Blue; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, RED, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Blue; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM7M1CAL03
Pushbutton Switches PB6B2FM7M1CAL03
Pushbutton Switches PB OFF/ON FC Blue Red LED IP68

Pushbutton Switches PB OFF/ON FC Blue Red LED IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM7M1CAL03
Pushbutton Switches PB6B2FM7M1CAL03
Pushbutton Switches PB OFF/ON FC Blue Red LED IP68

Pushbutton Switches PB OFF/ON FC Blue Red LED IP68

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM7M1CAL03
Switches - Pushbutton Switches PB6B2FM7M1CAL03
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396566 450-2761-ND 61AC9304 PB6B2FM7M1CAL03 PB6B2FM7M1CAL03
Product Name Push Button Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32V, Red, Solder; Product Range Alcoswitch Te Connectivity Pushbutton Switches Switches - Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Illuminated Switch; Pilot Light; RoHS DustProof; Illuminated Switch RoHS Illuminated Switch
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213765-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDTRSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-5-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details