TE Connectivity Push Button Switches PB6B2HS6M1CAL00S500

Description
Pushbutton Switch OFF/ON HC GRE M1 TERM
Request a Quote Datasheet
Description
Pushbutton Switch OFF/ON HC GRE M1 TERM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396643
Push Button Switches 2396643
Pushbutton Switch OFF/ON HC GRE M1 TERM

Pushbutton Switch OFF/ON HC GRE M1 TERM

Supplier's Site
Push Button Switches - 2396642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396642
Push Button Switches 2396642
Pushbutton Switch OFF/ON HC GRE M1 TERM

Pushbutton Switch OFF/ON HC GRE M1 TERM

Supplier's Site
Pushbutton Switches - 450-2768-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2768-ND
Pushbutton Switches 450-2768-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity - 61AC9338 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity
61AC9338
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity 61AC9338
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Wire Leaded; IP Rating:IP68; Contact Current Max:400mARoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Wire Leaded; IP Rating:IP68; Contact Current Max:400mARoHS Compliant: Yes

Supplier's Site
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity - 61AC9643 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity
61AC9643
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity 61AC9643
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST-N O; Product Range:PB6 Series; Switch Terminals:Wire Leaded; IP Rating:IP68; Contact Current RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST-NO; Product Range:PB6 Series; Switch Terminals:Wire Leaded; IP Rating:IP68; Contact Current RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2HS6M1CAL00S500
Switches - Pushbutton Switches PB6B2HS6M1CAL00S500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2HS6M1CAL00S500
Pushbutton Switches PB6B2HS6M1CAL00S500
Pushbutton Switches PB Off/ON HC Green M1 Term IP68 500mm L

Pushbutton Switches PB Off/ON HC Green M1 Term IP68 500mm L

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2HS6M1CAL00S500
Pushbutton Switches PB6B2HS6M1CAL00S500
Pushbutton Switches PB Off/ON HC Green M1 Term IP68 500mm L

Pushbutton Switches PB Off/ON HC Green M1 Term IP68 500mm L

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396643 450-2768-ND 61AC9338 61AC9643 PB6B2HS6M1CAL00S500 PB6B2HS6M1CAL00S500
Product Name Push Button Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity Switches - Pushbutton Switches Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Off-(On) Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364570-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
H program - HDT - Pushbuttons - HDT-BL-GR -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP1LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details