Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Pushbutton Switches PB OFF/ON FC Black Red LED IP68
Pushbutton Switches PB OFF/ON FC Black Red LED IP68
PB SWITCH, SPST, 0.4A, 32V, RED, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 125MA 125V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2741-ND | PB6B2FM2M1CAL03 | 61AC9220 | PB6B2FM2M1CAL03 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 0.4A, 32V, Red, Solder; Product Range Alcoswitch Te Connectivity | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |