TE Connectivity Pushbutton Switches PB6B2FM6M1CAL03Y500

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2851-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2851-ND
Pushbutton Switches 450-2851-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM6M1CAL03Y500
Switches - Pushbutton Switches PB6B2FM6M1CAL03Y500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM6M1CAL03Y500
Pushbutton Switches PB6B2FM6M1CAL03Y500
Pushbutton Switches PB OFF/ON FC Green Red LED IP68 .5m LHS

Pushbutton Switches PB OFF/ON FC Green Red LED IP68 .5m LHS

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM6M1CAL03Y500
Pushbutton Switches PB6B2FM6M1CAL03Y500
Pushbutton Switches PB OFF/ON FC Green Red LED IP68 .5m LHS

Pushbutton Switches PB OFF/ON FC Green Red LED IP68 .5m LHS

Buy Now Datasheet
Pb Sw, Spst, 0.4A, 32V, Red, Wire Leaded; Switch Operation Alcoswitch Te Connectivity - 61AC9285 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4A, 32V, Red, Wire Leaded; Switch Operation Alcoswitch Te Connectivity
61AC9285
Pb Sw, Spst, 0.4A, 32V, Red, Wire Leaded; Switch Operation Alcoswitch Te Connectivity 61AC9285
PB SW, SPST, 0.4A, 32V, RED, WIRE LEADED; Switch Operation:Off-(On); Illumination Color:Red; Product Range:PB6 Series; Pushbutton Actuator Style:Flat; Contact Configuration:SPST; Switch Terminals:Wire Leaded; Contact Voltage DC Nom:-RoHS Compliant: Yes

PB SW, SPST, 0.4A, 32V, RED, WIRE LEADED; Switch Operation:Off-(On); Illumination Color:Red; Product Range:PB6 Series; Pushbutton Actuator Style:Flat; Contact Configuration:SPST; Switch Terminals:Wire Leaded; Contact Voltage DC Nom:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2851-ND PB6B2FM6M1CAL03Y500 PB6B2FM6M1CAL03Y500 61AC9285
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Sw, Spst, 0.4A, 32V, Red, Wire Leaded; Switch Operation Alcoswitch Te Connectivity
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Terminal Type Wire Leads Wire Leads Wire Lead Wire Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329389-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDTBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Pushbutton Switches - 486-4626-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Square, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers