Pushbutton Switch SPST-NO Standard Panel Mount, Front
TE Connectivity PB6B2RS6M1CAL00Y500
TE Connectivity PB6B2RS6M1CAL00Y500
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Wire Leaded; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes
SWITCH PUSH SPST-NO 125MA 125V
Pushbutton Switches PB Off/ON RC Green M1 Term IP68 .5m LHS
Pushbutton Switches PB Off/ON RC Green M1 Term IP68 .5m LHS
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2793-ND | 2396708 | 61AC9369 | PB6B2RS6M1CAL00Y500 | PB6B2RS6M1CAL00Y500 |
| Product Name | Pushbutton Switches | Push Button Switches | Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | 1 NO | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Wire Leads | Wire Leaded | Wire Leads | Wire Lead |