TE Connectivity Push Button Switches PB6B2FM3M4CAL00

Description
TE Connectivity PB6B2FM3M4CAL00
Request a Quote Datasheet
Description
TE Connectivity PB6B2FM3M4CAL00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396459
Push Button Switches 2396459
TE Connectivity PB6B2FM3M4CAL00

TE Connectivity PB6B2FM3M4CAL00

Supplier's Site
Push Button Switches - 2396460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396460
Push Button Switches 2396460
TE Connectivity PB6B2FM3M4CAL00

TE Connectivity PB6B2FM3M4CAL00

Supplier's Site
Pushbutton Switches - 450-2727-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2727-ND
Pushbutton Switches 450-2727-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM3M4CAL00
Switches - Pushbutton Switches PB6B2FM3M4CAL00
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity - 61AC9255 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity
61AC9255
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity 61AC9255
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Red; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Red; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM3M4CAL00
Pushbutton Switches PB6B2FM3M4CAL00
Pushbutton Switches PB OFF/ON FC Red M4 Term. IP68

Pushbutton Switches PB OFF/ON FC Red M4 Term. IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM3M4CAL00
Pushbutton Switches PB6B2FM3M4CAL00
Pushbutton Switches PB OFF/ON FC Red M4 Term. IP68

Pushbutton Switches PB OFF/ON FC Red M4 Term. IP68

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396459 450-2727-ND PB6B2FM3M4CAL00 61AC9255 PB6B2FM3M4CAL00
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JYM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Emergency Stop Push Buttons - 102461 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
View Details