TE Connectivity Pushbutton Switches PB6B2FM3M1CAL00

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2712-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2712-ND
Pushbutton Switches 450-2712-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity - 61AC9548 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
61AC9548
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity 61AC9548
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Contact Configuration:SPST-N O; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA; ContactRoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Contact Configuration:SPST-NO; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA; ContactRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM3M1CAL00
Switches - Pushbutton Switches PB6B2FM3M1CAL00
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM3M1CAL00
Pushbutton Switches PB6B2FM3M1CAL00
Pushbutton Switches PB OFF/ON FC Red M1 Term. IP68

Pushbutton Switches PB OFF/ON FC Red M1 Term. IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM3M1CAL00
Pushbutton Switches PB6B2FM3M1CAL00
Pushbutton Switches PB OFF/ON FC Red M1 Term. IP68

Pushbutton Switches PB OFF/ON FC Red M1 Term. IP68

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2712-ND 61AC9548 PB6B2FM3M1CAL00 PB6B2FM3M1CAL00
Product Name Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals; Solder Lug Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329387-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Micro switches - M 660 - M1S 660-11-K-Y 1,0M -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM1LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers