Pushbutton Switch SPST-NC Standard Panel Mount, Front
Pushbutton Switch ON/OFF RC BLU M1 TERM
Pushbutton Switch ON/OFF RC BLU M1 TERM
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:PB7 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NC 125MA 125V
Pushbutton Switches PB ON/OFF RC Blue M1 Term IP72
Pushbutton Switches PB ON/OFF RC Blue M1 Term IP72
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2710-ND | 2396792 | 61AC9407 | PB7B2RS7M1CAL00 | PB7B2RS7M1CAL00 |
| Product Name | Pushbutton Switches | Push Button Switches | Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | On-(Off) | Momentary Contact | ||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | 1 NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |