TE Connectivity Push Button Switches PB6B2FM5M3CAL00

Description
Pushbutton Switch OFF/ON FC YLW M3 TERM.
Request a Quote Datasheet
Description
Pushbutton Switch OFF/ON FC YLW M3 TERM.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396502
Push Button Switches 2396502
Pushbutton Switch OFF/ON FC YLW M3 TERM.

Pushbutton Switch OFF/ON FC YLW M3 TERM.

Supplier's Site
Push Button Switches - 2396503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396503
Push Button Switches 2396503
Pushbutton Switch OFF/ON FC YLW M3 TERM.

Pushbutton Switch OFF/ON FC YLW M3 TERM.

Supplier's Site
Pushbutton Switches - 450-2723-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2723-ND
Pushbutton Switches 450-2723-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM5M3CAL00
Switches - Pushbutton Switches PB6B2FM5M3CAL00
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity - 61AC9584 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
61AC9584
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity 61AC9584
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Contact Configuration:SPST-N O; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA; ContactRoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Contact Configuration:SPST-NO; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA; ContactRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM5M3CAL00
Pushbutton Switches PB6B2FM5M3CAL00
Pushbutton Switches PB OFF/ON FC Yellow M3 Term. IP68

Pushbutton Switches PB OFF/ON FC Yellow M3 Term. IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM5M3CAL00
Pushbutton Switches PB6B2FM5M3CAL00
Pushbutton Switches PB OFF/ON FC Yellow M3 Term. IP68

Pushbutton Switches PB OFF/ON FC Yellow M3 Term. IP68

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396502 450-2723-ND PB6B2FM5M3CAL00 61AC9584 PB6B2FM5M3CAL00
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features DustProof; RoHS; Weather resistant or waterproof DustProof
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Flush Momentary Push Buttons - 2AF1 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton Switches - AT3088JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 359835 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details