TE Connectivity Push Button Switches PB6B2HS2M4CAL00

Description
TE Connectivity PB6B2HS2M4CAL00
Request a Quote Datasheet
Description
TE Connectivity PB6B2HS2M4CAL00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396611
Push Button Switches 2396611
TE Connectivity PB6B2HS2M4CAL00

TE Connectivity PB6B2HS2M4CAL00

Supplier's Site
Push Button Switches - 2396610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396610
Push Button Switches 2396610
TE Connectivity PB6B2HS2M4CAL00

TE Connectivity PB6B2HS2M4CAL00

Supplier's Site
Pushbutton Switches - 450-2676-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2676-ND
Pushbutton Switches 450-2676-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2HS2M4CAL00
Switches - Pushbutton Switches PB6B2HS2M4CAL00
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2HS2M4CAL00
Pushbutton Switches PB6B2HS2M4CAL00
Pushbutton Switches PB OFF/ON HC Black M4 Term. IP68

Pushbutton Switches PB OFF/ON HC Black M4 Term. IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2HS2M4CAL00
Pushbutton Switches PB6B2HS2M4CAL00
Pushbutton Switches PB OFF/ON HC Black M4 Term. IP68

Pushbutton Switches PB OFF/ON HC Black M4 Term. IP68

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity - 61AC9324 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
61AC9324
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity 61AC9324
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Solder; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Solder; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396611 450-2676-ND PB6B2HS2M4CAL00 PB6B2HS2M4CAL00 61AC9324
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details