TE Connectivity PB6B2FM2M1CAL05
TE Connectivity PB6B2FM2M1CAL05
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
PB SWITCH, SPST, 0.4A, 32V, YEL, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
Pushbutton Switches PB OFF/ON FC Black Yellow LED IP68
Pushbutton Switches PB OFF/ON FC Black Yellow LED IP68
SWITCH PUSH SPST-NO 125MA 125V
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2396388 | 450-2742-ND | 61AC9223 | PB6B2FM2M1CAL05 | PB6B2FM2M1CAL05 |
| Product Name | Push Button Switches | Pushbutton Switches | Pb Switch, Spst, 0.4A, 32V, Yel, Solder; Product Range Alcoswitch Te Connectivity | Pushbutton Switches | Switches - Pushbutton Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | 1 NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Features | Illuminated Switch; Pilot Light; RoHS | DustProof; Illuminated Switch | RoHS | Illuminated Switch | |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact |