Pushbutton Switch SPST Standard Panel Mount, Snap-In
SWITCH PUSHBUTTON SPST 20A 125V
Pushbutton Switches 20A 125VAC Off-On 1 Pole White
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | PB241D212Z02T-ND | 1400-PB241D212Z02T | PB241D212Z02T | PB241D212Z02T |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button, Dual | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | |
| Terminal Type | Quick Connect/Blade |