Pushbutton Switch ON/OFF HC BLK M1 TERM
Pushbutton Switch ON/OFF HC BLK M1 TERM
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Pushbutton Switches PB ON/OFF HC Black M1 Term IP68
Pushbutton Switches PB ON/OFF HC Black M1 Term IP68
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:On-(Off); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST-N
SWITCH PUSH SPST-NC 125MA 125V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2396751 | 450-2681-ND | PB7B2HS2M1CAL00 | 61AC9694 | PB7B2HS2M1CAL00 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity | Switches - Pushbutton Switches |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | 1 NC | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC |
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS | ||
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | On-(Off) | Momentary Contact |