Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| DPDT ON-ON RECTANGULAR SNAP-IN 3 | |
| HARMONY XB4, WIRELESS AND BATTER | |
| HARMONY XB5, WIRELESS AND BATTER | |
| SWITCH PB INCAND LED | |
| SWITCH PUSH DPDT 0.4VA 28V | |
| SWITCH PUSH SPDT 0.4VA 20V | |
| SWITCH PUSH SPST-NO 0.4VA 20V | |
| SWITCH PUSH SPST-NO 0.5A 48V | |
| SWITCH PUSHBUTTON DPDT 0.4VA 28V | |
| SWITCH PUSHBUTTON DPDT 3A 125V | |
| SWITCH PUSHBUTTON SPDT 15A 125V | |
| SWITCH PUSHBUTTON | |
| YW PUSHBUTTON 1NO+1NC WHITE | |
| YW PUSHBUTTON 1NO+1NC YELLOW | |
| ZB4R TRANSMITTER COMPLETE, GREEN | |
| ZB4R TRANSMITTER COMPLETE, WHITE | |
| ZB5R WIRELES MUSHROOM 40MM BLACK |
| << Prev |