TE Connectivity Pushbutton Switches PB6B2FM7M1CAL05Y500

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2857-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2857-ND
Pushbutton Switches 450-2857-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM7M1CAL05Y500
Switches - Pushbutton Switches PB6B2FM7M1CAL05Y500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Pb Sw, Spst, 0.4A, 32V, Yel, Wire Leaded; Switch Operation Alcoswitch Te Connectivity - 61AC9616 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4A, 32V, Yel, Wire Leaded; Switch Operation Alcoswitch Te Connectivity
61AC9616
Pb Sw, Spst, 0.4A, 32V, Yel, Wire Leaded; Switch Operation Alcoswitch Te Connectivity 61AC9616
PB SW, SPST, 0.4A, 32V, YEL, WIRE LEADED; Switch Operation:Off-(On); Illumination Colour:Yellow; Product Range:PB6 Series; Pushbutton Actuator Style:Flat; Contact Configuration:SPST-N O; Switch Terminals:Wire Leaded; Contact Current RoHS Compliant: Yes

PB SW, SPST, 0.4A, 32V, YEL, WIRE LEADED; Switch Operation:Off-(On); Illumination Colour:Yellow; Product Range:PB6 Series; Pushbutton Actuator Style:Flat; Contact Configuration:SPST-NO; Switch Terminals:Wire Leaded; Contact Current RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM7M1CAL05Y500
Pushbutton Switches PB6B2FM7M1CAL05Y500
Pushbutton Switches PB OFF/ON FC Blue Yllw LED IP68 .5mLHS

Pushbutton Switches PB OFF/ON FC Blue Yllw LED IP68 .5mLHS

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM7M1CAL05Y500
Pushbutton Switches PB6B2FM7M1CAL05Y500
Pushbutton Switches PB OFF/ON FC Blue Yllw LED IP68 .5mLHS

Pushbutton Switches PB OFF/ON FC Blue Yllw LED IP68 .5mLHS

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2857-ND PB6B2FM7M1CAL05Y500 61AC9616 PB6B2FM7M1CAL05Y500
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spst, 0.4A, 32V, Yel, Wire Leaded; Switch Operation Alcoswitch Te Connectivity Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads Wire Leaded Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-6 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-1241.1601.23CT-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers