Pushbutton Switches SPST-NO OFF-MOM LED RED 5VDC
SWITCH PUSH SPST-NO 0.2A 24V
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | PBAR6AF0000L0S | PBAR6AF0000L0S | PBAR6AF0000L0S |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | Illuminated Switch; RoHS | ||
| Actuator Specifications | Flush Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Wire Leads |