TE Connectivity Pushbutton Switches PB6B2FM6M1CAL05S500

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2827-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2827-ND
Pushbutton Switches 450-2827-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Sw, Spst, 0.4A, 32V, Yel, Wire Leaded; Product Range Alcoswitch Te Connectivity - 61AC9287 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4A, 32V, Yel, Wire Leaded; Product Range Alcoswitch Te Connectivity
61AC9287
Pb Sw, Spst, 0.4A, 32V, Yel, Wire Leaded; Product Range Alcoswitch Te Connectivity 61AC9287
PB SW, SPST, 0.4A, 32V, YEL, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Green; IP Rating:IP68 RoHS Compliant: Yes

PB SW, SPST, 0.4A, 32V, YEL, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Green; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM6M1CAL05S500
Pushbutton Switches PB6B2FM6M1CAL05S500
Pushbutton Switches PB OFF/ON FC Green Yllw LED IP68 .5m L

Pushbutton Switches PB OFF/ON FC Green Yllw LED IP68 .5m L

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM6M1CAL05S500
Pushbutton Switches PB6B2FM6M1CAL05S500
Pushbutton Switches PB OFF/ON FC Green Yllw LED IP68 .5m L

Pushbutton Switches PB OFF/ON FC Green Yllw LED IP68 .5m L

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM6M1CAL05S500
Switches - Pushbutton Switches PB6B2FM6M1CAL05S500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2827-ND 61AC9287 PB6B2FM6M1CAL05S500 PB6B2FM6M1CAL05S500
Product Name Pushbutton Switches Pb Sw, Spst, 0.4A, 32V, Yel, Wire Leaded; Product Range Alcoswitch Te Connectivity Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Lead Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 697 - M 697-11-3 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Push Button Switches - 1116528 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Wire Lead
Features Illuminated Switch; RoHS
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM1LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers