SWITCH PUSHBUTTON DPST 16A 125V
Pushbutton Switches Illuminated Power SPST 16A 250V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PR142C1000-127 | PR142C1000-127 | PR142C1000-127 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST | ||
| Max Current Rating | 16 amps | 16 amps | |
| Max AC Voltage Rating | 125 volts | 250 volts |