Pushbutton Switch SPST-NO Standard Panel Mount, Front
TE Connectivity PB6B2FM5M1CAL00
TE Connectivity PB6B2FM5M1CAL00
SWITCH PUSH SPST-NO 125MA 125V
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
Pushbutton Switches PB OFF/ON FC Yellow M1 Term. IP68
Pushbutton Switches PB OFF/ON FC Yellow M1 Term. IP68
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2713-ND | 2396461 | PB6B2FM5M1CAL00 | 61AC9256 | PB6B2FM5M1CAL00 |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | 1 NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |