TE Connectivity Push Button Switches PB6B2FM6M1CAL06S500

Description
Pushbutton Switch OFF/ON FC GRE M1 TERM
Request a Quote Datasheet
Description
Pushbutton Switch OFF/ON FC GRE M1 TERM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396535
Push Button Switches 2396535
Pushbutton Switch OFF/ON FC GRE M1 TERM

Pushbutton Switch OFF/ON FC GRE M1 TERM

Supplier's Site
Push Button Switches - 2396536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396536
Push Button Switches 2396536
Pushbutton Switch OFF/ON FC GRE M1 TERM

Pushbutton Switch OFF/ON FC GRE M1 TERM

Supplier's Site
Pushbutton Switches - 450-2828-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2828-ND
Pushbutton Switches 450-2828-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM6M1CAL06S500
Pushbutton Switches PB6B2FM6M1CAL06S500
Pushbutton Switches PB OFF/ON FC Green Green LED IP68 .5m L

Pushbutton Switches PB OFF/ON FC Green Green LED IP68 .5m L

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM6M1CAL06S500
Pushbutton Switches PB6B2FM6M1CAL06S500
Pushbutton Switches PB OFF/ON FC Green Green LED IP68 .5m L

Pushbutton Switches PB OFF/ON FC Green Green LED IP68 .5m L

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM6M1CAL06S500
Switches - Pushbutton Switches PB6B2FM6M1CAL06S500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Pb Sw, Spst, 0.4A, 32V, Grn, Wire Leaded; Product Range Alcoswitch Te Connectivity - 61AC9290 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4A, 32V, Grn, Wire Leaded; Product Range Alcoswitch Te Connectivity
61AC9290
Pb Sw, Spst, 0.4A, 32V, Grn, Wire Leaded; Product Range Alcoswitch Te Connectivity 61AC9290
PB SW, SPST, 0.4A, 32V, GRN, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Green; IP Rating:IP68 RoHS Compliant: Yes

PB SW, SPST, 0.4A, 32V, GRN, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Green; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396535 450-2828-ND PB6B2FM6M1CAL06S500 PB6B2FM6M1CAL06S500 61AC9290
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spst, 0.4A, 32V, Grn, Wire Leaded; Product Range Alcoswitch Te Connectivity
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Features DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch RoHS
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3010C02JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 923516 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details