Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switch OFF/ON FC GRE M1 TERM
Pushbutton Switch OFF/ON FC GRE M1 TERM
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED.; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Contact Configuration:SPST-N
Pushbutton Switches PB OFF/ON FC Green M1 Term IP68 500mm L
Pushbutton Switches PB OFF/ON FC Green M1 Term IP68 500mm L
SWITCH PUSH SPST-NO 125MA 125V
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2778-ND | 2396510 | 61AC9278 | 61AC9587 | PB6B2FM6M1CAL00S500 | PB6B2FM6M1CAL00S500 |
| Product Name | Pushbutton Switches | Push Button Switches | Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity | Pb Switch, Spst, 0.4A, 32V, Wire Leaded.; Switch Operation Alcoswitch Te Connectivity | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Off-(On) | Off-(On) | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | 1 NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Wire Leads | Wire Leaded | Wire Lead | Wire Leads |