TE Connectivity Push Button Switches PB6B2RS6M3CAL00

Description
Pushbutton Switch OFF/ON RC GRE M3 TERM.
Request a Quote
Description
Pushbutton Switch OFF/ON RC GRE M3 TERM.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, SPST, 0.4A, 32VAC, Solder, part number 61AC9676, is a momentary pushbutton switch designed for various applications including industrial equipment and control systems. It features a normally open configuration and is rated for a maximum current of 400 mA at 32 VAC. The switch is IP68 rated, providing protection against dust and water ingress, making it suitable for harsh environments. This switch offers ease of installation with solderable terminals and is available with various cap styles and colors, enhancing visibility and usability. The materials used include polyamide for the cap and bushing, and copper alloy for the contacts, which are gold over silver plated for improved conductivity. The switch operates effectively within a temperature range of -30°C to 85°C and has a mechanical life of up to 1,000,000 cycles, ensuring durability and reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The Pb Switch, SPST, 0.4A, 32VAC, Solder, part number 61AC9676, is a momentary pushbutton switch designed for various applications including industrial equipment and control systems. It features a normally open configuration and is rated for a maximum current of 400 mA at 32 VAC. The switch is IP68 rated, providing protection against dust and water ingress, making it suitable for harsh environments. This switch offers ease of installation with solderable terminals and is available with various cap styles and colors, enhancing visibility and usability. The materials used include polyamide for the cap and bushing, and copper alloy for the contacts, which are gold over silver plated for improved conductivity. The switch operates effectively within a temperature range of -30°C to 85°C and has a mechanical life of up to 1,000,000 cycles, ensuring durability and reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396714
Push Button Switches 2396714
Pushbutton Switch OFF/ON RC GRE M3 TERM.

Pushbutton Switch OFF/ON RC GRE M3 TERM.

Supplier's Site
Push Button Switches - 2396712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396712
Push Button Switches 2396712
Pushbutton Switch OFF/ON RC GRE M3 TERM.

Pushbutton Switch OFF/ON RC GRE M3 TERM.

Supplier's Site
Pushbutton Switches - 450-2699-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2699-ND
Pushbutton Switches 450-2699-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity - 61AC9676 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
61AC9676
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity 61AC9676
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Contact Configuration:SPST-N O; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA; RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Contact Configuration:SPST-NO; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity - 61AC9371 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
61AC9371
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity 61AC9371
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Solder; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Solder; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2RS6M3CAL00
Pushbutton Switches PB6B2RS6M3CAL00
Pushbutton Switches PB OFF/ON RC Green M3 Term. IP68

Pushbutton Switches PB OFF/ON RC Green M3 Term. IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2RS6M3CAL00
Pushbutton Switches PB6B2RS6M3CAL00
Pushbutton Switches PB OFF/ON RC Green M3 Term. IP68

Pushbutton Switches PB OFF/ON RC Green M3 Term. IP68

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2RS6M3CAL00
Switches - Pushbutton Switches PB6B2RS6M3CAL00
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396714 450-2699-ND 61AC9676 61AC9371 PB6B2RS6M3CAL00 PB6B2RS6M3CAL00
Product Name Push Button Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity Pushbutton Switches Switches - Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS RoHS
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Off-(On) Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TWM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Switch, push button, 3 pole - K122351A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Push Button Switches - 1116528 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details