Pushbutton Switch DPDT Standard Through Hole, Right Angle
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin
SWITCH PUSH DPDT 0.1A 30V
Pushbutton Switches 100mA 30VDC Momntary PC Pin
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | PBH2UOANAG1RWHT-ND | 1400-PBH2UOANAG1RWHT | PBH2UOANAG1RWHT | PBH2UOANAG1RWHT |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins |