TE Connectivity Pushbutton Switches PB6B2FM5M1CAL01

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2750-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2750-ND
Pushbutton Switches 450-2750-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 2396467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396467
Push Button Switches 2396467
TE Connectivity PB6B2FM5M1CAL01

TE Connectivity PB6B2FM5M1CAL01

Supplier's Site
Push Button Switches - 2396468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396468
Push Button Switches 2396468
TE Connectivity PB6B2FM5M1CAL01

TE Connectivity PB6B2FM5M1CAL01

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM5M1CAL01
Switches - Pushbutton Switches PB6B2FM5M1CAL01
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM5M1CAL01
Pushbutton Switches PB6B2FM5M1CAL01
Pushbutton Switches PB OFF/ON FC Yellow White LED IP68

Pushbutton Switches PB OFF/ON FC Yellow White LED IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM5M1CAL01
Pushbutton Switches PB6B2FM5M1CAL01
Pushbutton Switches PB OFF/ON FC Yellow White LED IP68

Pushbutton Switches PB OFF/ON FC Yellow White LED IP68

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32V, Wht, Solder; Product Range Alcoswitch Te Connectivity - 61AC9259 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Wht, Solder; Product Range Alcoswitch Te Connectivity
61AC9259
Pb Switch, Spst, 0.4A, 32V, Wht, Solder; Product Range Alcoswitch Te Connectivity 61AC9259
PB SWITCH, SPST, 0.4A, 32V, WHT, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Yellow; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, WHT, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Yellow; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2750-ND 2396467 PB6B2FM5M1CAL01 PB6B2FM5M1CAL01 61AC9259
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32V, Wht, Solder; Product Range Alcoswitch Te Connectivity
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) 1 NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details