TE Connectivity Pushbutton Switches PB7B2HS6M1CAL00

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2684-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2684-ND
Pushbutton Switches 450-2684-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB7B2HS6M1CAL00
Switches - Pushbutton Switches PB7B2HS6M1CAL00
SWITCH PUSH SPST-NC 125MA 125V

SWITCH PUSH SPST-NC 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB7B2HS6M1CAL00
Pushbutton Switches PB7B2HS6M1CAL00
Pushbutton Switches PB ON/OFF HC Green M1 Term IP71

Pushbutton Switches PB ON/OFF HC Green M1 Term IP71

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB7B2HS6M1CAL00
Pushbutton Switches PB7B2HS6M1CAL00
Pushbutton Switches PB ON/OFF HC Green M1 Term IP71

Pushbutton Switches PB ON/OFF HC Green M1 Term IP71

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity - 61AC9700 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
61AC9700
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity 61AC9700
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:On-(Off); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST-N C; Product Range:PB7 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA;RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:On-(Off); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST-NC; Product Range:PB7 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2684-ND PB7B2HS6M1CAL00 PB7B2HS6M1CAL00 61AC9700
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(Off)
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals Solder Terminals Solder Lug Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 660 - M 660-11-K-Y 5,0M -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-1437571-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details