Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
TE Connectivity PB6B2FM3M1CAL01Y500
TE Connectivity PB6B2FM3M1CAL01Y500
SWITCH PUSH SPST-NO 125MA 125V
PB SW, SPST, 0.4A, 32V, WHT, WIRE LEADED; Switch Operation:Off-(On); Illumination Colour:White; Product Range:PB6 Series; Pushbutton Actuator Style:Flat; Contact Configuration:SPST-N
Pushbutton Switches PB OFF/ON FC Red Wht LED IP68 .5m LHS
Pushbutton Switches PB OFF/ON FC Red Wht LED IP68 .5m LHS
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2840-ND | 2396427 | PB6B2FM3M1CAL01Y500 | 61AC9553 | PB6B2FM3M1CAL01Y500 |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pb Sw, Spst, 0.4A, 32V, Wht, Wire Leaded; Switch Operation Alcoswitch Te Connectivity | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | 1 NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Wire Leads | Wire Leads | Wire Leaded | Wire Lead |