Pushbutton Switch DPDT Standard Through Hole, Right Angle
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin
Pushbutton Switches 100mA 30VDC Latching PC Pin
SWITCH PUSHBUTTON DPDT 0.1A 30V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | PBH2UEENAG1SBLK-ND | 1400-PBH2UEENAG1SBLK | PBH2UEENAG1SBLK | PBH2UEENAG1SBLK |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins |