TE Connectivity Push Button Switches PB7B2RS6M1CAL00

Description
TE Connectivity PB7B2RS6M1CAL00
Request a Quote Datasheet
Description
TE Connectivity PB7B2RS6M1CAL00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396788
Push Button Switches 2396788
TE Connectivity PB7B2RS6M1CAL00

TE Connectivity PB7B2RS6M1CAL00

Supplier's Site
Push Button Switches - 2396787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396787
Push Button Switches 2396787
TE Connectivity PB7B2RS6M1CAL00

TE Connectivity PB7B2RS6M1CAL00

Supplier's Site
Pushbutton Switches - 450-2709-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2709-ND
Pushbutton Switches 450-2709-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB7B2RS6M1CAL00
Pushbutton Switches PB7B2RS6M1CAL00
Pushbutton Switches PB ON/OFF RC Green M1 Term IP71

Pushbutton Switches PB ON/OFF RC Green M1 Term IP71

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB7B2RS6M1CAL00
Pushbutton Switches PB7B2RS6M1CAL00
Pushbutton Switches PB ON/OFF RC Green M1 Term IP71

Pushbutton Switches PB ON/OFF RC Green M1 Term IP71

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity - 61AC9405 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity
61AC9405
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity 61AC9405
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:PB7 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N C; Switch Operation:On-(Off); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:PB7 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NC; Switch Operation:On-(Off); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB7B2RS6M1CAL00
Switches - Pushbutton Switches PB7B2RS6M1CAL00
SWITCH PUSH SPST-NC 125MA 125V

SWITCH PUSH SPST-NC 125MA 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396788 450-2709-ND PB7B2RS6M1CAL00 61AC9405 PB7B2RS6M1CAL00
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches
Configuration Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Switching Mechanism 1 NC Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(Off) Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDRZ.V / EDRR.V - Emergency stop pushbutton - EDRZ40.VHRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Mushroom Push Buttons - 2AMJ4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Push Button Switches - 1156053 - RS Components, Ltd.
Specs
Actuator Specifications Plunger
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details