TE Connectivity Pushbutton Switches PB6B2FM6M1CAL06Y500

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2853-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2853-ND
Pushbutton Switches 450-2853-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM6M1CAL06Y500
Pushbutton Switches PB6B2FM6M1CAL06Y500
Pushbutton Switches PB OFF/ON FC Green Grn LED IP68 .5m LHS

Pushbutton Switches PB OFF/ON FC Green Grn LED IP68 .5m LHS

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM6M1CAL06Y500
Pushbutton Switches PB6B2FM6M1CAL06Y500
Pushbutton Switches PB OFF/ON FC Green Grn LED IP68 .5m LHS

Pushbutton Switches PB OFF/ON FC Green Grn LED IP68 .5m LHS

Buy Now Datasheet
Pb Sw, Spst, 0.4A, 32V, Grn, Wire Leaded; Switch Operation Alcoswitch Te Connectivity - 61AC9291 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4A, 32V, Grn, Wire Leaded; Switch Operation Alcoswitch Te Connectivity
61AC9291
Pb Sw, Spst, 0.4A, 32V, Grn, Wire Leaded; Switch Operation Alcoswitch Te Connectivity 61AC9291
PB SW, SPST, 0.4A, 32V, GRN, WIRE LEADED; Switch Operation:Off-(On); Illumination Color:Green; Product Range:PB6 Series; Pushbutton Actuator Style:Flat; Contact Configuration:SPST; Switch Terminals:Wire Leaded; IP Rating:IP68 RoHS Compliant: Yes

PB SW, SPST, 0.4A, 32V, GRN, WIRE LEADED; Switch Operation:Off-(On); Illumination Color:Green; Product Range:PB6 Series; Pushbutton Actuator Style:Flat; Contact Configuration:SPST; Switch Terminals:Wire Leaded; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM6M1CAL06Y500
Switches - Pushbutton Switches PB6B2FM6M1CAL06Y500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2853-ND PB6B2FM6M1CAL06Y500 61AC9291 PB6B2FM6M1CAL06Y500
Product Name Pushbutton Switches Pushbutton Switches Pb Sw, Spst, 0.4A, 32V, Grn, Wire Leaded; Switch Operation Alcoswitch Te Connectivity Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Lead Wire Leaded Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492673-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details