TE Connectivity Pushbutton Switches PB6B2RS5M1CAL00S500

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2772-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2772-ND
Pushbutton Switches 450-2772-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2RS5M1CAL00S500
Switches - Pushbutton Switches PB6B2RS5M1CAL00S500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2RS5M1CAL00S500
Pushbutton Switches PB6B2RS5M1CAL00S500
Pushbutton Switches PB Off/ON RC Yellow M1 Term IP68 500mm L

Pushbutton Switches PB Off/ON RC Yellow M1 Term IP68 500mm L

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2RS5M1CAL00S500
Pushbutton Switches PB6B2RS5M1CAL00S500
Pushbutton Switches PB Off/ON RC Yellow M1 Term IP68 500mm L

Pushbutton Switches PB Off/ON RC Yellow M1 Term IP68 500mm L

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity - 61AC9362 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity
61AC9362
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity 61AC9362
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2772-ND PB6B2RS5M1CAL00S500 PB6B2RS5M1CAL00S500 61AC9362
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Leads Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details