TE Connectivity Pushbutton Switches PB6B2FM2M1CAL07Y500

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2839-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2839-ND
Pushbutton Switches 450-2839-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM2M1CAL07Y500
Pushbutton Switches PB6B2FM2M1CAL07Y500
Pushbutton Switches PB OFF/ON FC Black Blue LED IP68 .5mLHS

Pushbutton Switches PB OFF/ON FC Black Blue LED IP68 .5mLHS

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM2M1CAL07Y500
Pushbutton Switches PB6B2FM2M1CAL07Y500
Pushbutton Switches PB OFF/ON FC Black Blue LED IP68 .5mLHS

Pushbutton Switches PB OFF/ON FC Black Blue LED IP68 .5mLHS

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM2M1CAL07Y500
Switches - Pushbutton Switches PB6B2FM2M1CAL07Y500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Pb Sw, Spst, 0.4A, 32V, Blue, Wire Lead; Switch Operation Alcoswitch Te Connectivity - 61AC7929 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4A, 32V, Blue, Wire Lead; Switch Operation Alcoswitch Te Connectivity
61AC7929
Pb Sw, Spst, 0.4A, 32V, Blue, Wire Lead; Switch Operation Alcoswitch Te Connectivity 61AC7929
PB SW, SPST, 0.4A, 32V, BLUE, WIRE LEAD; Switch Operation:Off-(On); Illumination Colour:Blue; Product Range:PB6 Series; Pushbutton Actuator Style:Flat; Contact Configuration:SPST-N O; Switch Terminals:Wire Leaded; Contact Current RoHS Compliant: Yes

PB SW, SPST, 0.4A, 32V, BLUE, WIRE LEAD; Switch Operation:Off-(On); Illumination Colour:Blue; Product Range:PB6 Series; Pushbutton Actuator Style:Flat; Contact Configuration:SPST-NO; Switch Terminals:Wire Leaded; Contact Current RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Sw, Spst, 0.4A, 32V, Blue, Wire Lead; Switch Operation Alcoswitch Te Connectivity - 61AC9231 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4A, 32V, Blue, Wire Lead; Switch Operation Alcoswitch Te Connectivity
61AC9231
Pb Sw, Spst, 0.4A, 32V, Blue, Wire Lead; Switch Operation Alcoswitch Te Connectivity 61AC9231
PB SW, SPST, 0.4A, 32V, BLUE, WIRE LEAD; Switch Operation:Off-(On); Illumination Color:Blue; Product Range:PB6 Series; Pushbutton Actuator Style:Flat; Contact Configuration:SPST; Switch Terminals:Wire Leaded; Contact Voltage DC Nom:-RoHS Compliant: Yes

PB SW, SPST, 0.4A, 32V, BLUE, WIRE LEAD; Switch Operation:Off-(On); Illumination Color:Blue; Product Range:PB6 Series; Pushbutton Actuator Style:Flat; Contact Configuration:SPST; Switch Terminals:Wire Leaded; Contact Voltage DC Nom:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2839-ND PB6B2FM2M1CAL07Y500 PB6B2FM2M1CAL07Y500 61AC7929 61AC9231
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spst, 0.4A, 32V, Blue, Wire Lead; Switch Operation Alcoswitch Te Connectivity Pb Sw, Spst, 0.4A, 32V, Blue, Wire Lead; Switch Operation Alcoswitch Te Connectivity
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST
Terminal Type Wire Leads Wire Lead Wire Leads Wire Leaded Wire Leaded
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP6LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Switch, Pushbutton, Spst-No, 200Ma, 60V; Product Range Schurter - 04F1050 - Newark, An Avnet Company
Specs
Switch Function Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details