TE Connectivity Pushbutton Switches PB6B2RS5M3CAL00

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2698-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2698-ND
Pushbutton Switches 450-2698-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 2396700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396700
Push Button Switches 2396700
Pushbutton Switch OFF/ON RC YLW M3 TERM.

Pushbutton Switch OFF/ON RC YLW M3 TERM.

Supplier's Site
Push Button Switches - 2396699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396699
Push Button Switches 2396699
Pushbutton Switch OFF/ON RC YLW M3 TERM.

Pushbutton Switch OFF/ON RC YLW M3 TERM.

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2RS5M3CAL00
Pushbutton Switches PB6B2RS5M3CAL00
Pushbutton Switches PB OFF/ON RC Yellow M3 Term. IP68

Pushbutton Switches PB OFF/ON RC Yellow M3 Term. IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2RS5M3CAL00
Pushbutton Switches PB6B2RS5M3CAL00
Pushbutton Switches PB OFF/ON RC Yellow M3 Term. IP68

Pushbutton Switches PB OFF/ON RC Yellow M3 Term. IP68

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2RS5M3CAL00
Switches - Pushbutton Switches PB6B2RS5M3CAL00
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity - 61AC9670 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
61AC9670
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity 61AC9670
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Contact Configuration:SPST-N O; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA; RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Contact Configuration:SPST-NO; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2698-ND 2396700 PB6B2RS5M3CAL00 PB6B2RS5M3CAL00 61AC9670
Product Name Pushbutton Switches Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Lug Solder Terminals Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JAM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115822 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 15951 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details