TE Connectivity Pushbutton Switches PB6B2RS2M3CAL00

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, SPST, 0.4A, 32VAC, Solder from TE Connectivity is designed for applications requiring a momentary switch operation. It features an IP68 rating, ensuring protection against dust and water ingress, making it suitable for harsh environments. The switch can handle a maximum current of 400 mA at 32 VAC and is compliant with RoHS standards. It offers a total travel of 1.5 mm and operates effectively within a temperature range of -30°C to 85°C. The switch is available with various cap styles and colors, enhancing visibility and usability in different applications. It also provides leaded options for easier installation without soldering. The materials used include polyamide for the cap and plunger, and copper alloy for the contacts, ensuring durability and reliability. This switch is ideal for use in industrial equipment, instrumentation, and control systems.

Datasheet Summary
Powered by GS/AI

The Pb Switch, SPST, 0.4A, 32VAC, Solder from TE Connectivity is designed for applications requiring a momentary switch operation. It features an IP68 rating, ensuring protection against dust and water ingress, making it suitable for harsh environments. The switch can handle a maximum current of 400 mA at 32 VAC and is compliant with RoHS standards. It offers a total travel of 1.5 mm and operates effectively within a temperature range of -30°C to 85°C. The switch is available with various cap styles and colors, enhancing visibility and usability in different applications. It also provides leaded options for easier installation without soldering. The materials used include polyamide for the cap and plunger, and copper alloy for the contacts, ensuring durability and reliability. This switch is ideal for use in industrial equipment, instrumentation, and control systems.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2696-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2696-ND
Pushbutton Switches 450-2696-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2RS2M3CAL00
Pushbutton Switches PB6B2RS2M3CAL00
Pushbutton Switches PB OFF/ON RC Black M3 Term. IP68

Pushbutton Switches PB OFF/ON RC Black M3 Term. IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2RS2M3CAL00
Pushbutton Switches PB6B2RS2M3CAL00
Pushbutton Switches PB OFF/ON RC Black M3 Term. IP68

Pushbutton Switches PB OFF/ON RC Black M3 Term. IP68

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity - 61AC9353 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
61AC9353
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity 61AC9353
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Solder; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Solder; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2RS2M3CAL00
Switches - Pushbutton Switches PB6B2RS2M3CAL00
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2696-ND PB6B2RS2M3CAL00 61AC9353 PB6B2RS2M3CAL00
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity Switches - Pushbutton Switches
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Lug Solder Terminals; Solder Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2483582-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDTHRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers