Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| Linear IC's | |
| LOW PROFILE PUSHBUTTON/ILLUMINAT | |
| LOW PROFILE PUSHBUTTON/NON ILLUM | |
| LOW PROFILE PUSHBUTTON | |
| PUSH BUTTON SWITCHES, SINGLE POL | |
| PUSH BUTTON SWITCHES, THREE POLE | |
| SWITCH PB DPDT 0.1A 30V | |
| SWITCH PB SPST 2A 36V | |
| SWITCH PB SPST-NO 2A 36V | |
| SWITCH PUSH 2XSPDT 0.4VA 20V | |
| SWITCH PUSH 2XSPST 0.4VA 20V | |
| SWITCH PUSH 2XSPST-NO 0.4VA 20V | |
| SWITCH PUSH 4PDT 0.1A 30V | |
| SWITCH PUSH BUTTON ON MOM DPDT R | |
| SWITCH PUSH DPDT 0.1A 30V | |
| SWITCH PUSH DPDT 0.4VA 20V | |
| SWITCH PUSH DPST-NO 0.4VA 20V | |
| SWITCH PUSH DPST-NO 1A 120V | |
| SWITCH PUSH DPST-NO 1A 125V | |
| SWITCH PUSH SPDT 0.1A 30V | |
| SWITCH PUSH SPDT 0.4VA 20V | |
| SWITCH PUSH SPDT 0.4VA 28V | |
| SWITCH PUSH SPST-NO 0.02A 12V | |
| SWITCH PUSH SPST-NO 0.4VA 20V | |
| SWITCH PUSH SPST-NO 0.5A 48V | |
| SWITCH PUSH SPST-NO 10MA 12V | |
| SWITCH PUSH SPST-NO 1A 120V | |
| SWITCH PUSH SPST-NO 1A 125V | |
| SWITCH PUSHBUTTON DPDT 0.1A 30V | |
| SWITCH PUSHBUTTON DPDT 0.4VA 20V | |
| SWITCH PUSHBUTTON DPDT 1A 120V | |
| SWITCH PUSHBUTTON SPDT 0.4VA 20V | |
| SWITCH PUSHBUTTON SPDT 0.4VA 28V | |
| SWITCH PUSHBUTTON SPDT 1A 120V | |
| SWITCH PUSHBUTTON SPDT 1A 125V | |
| SWITCH PUSHBUTTON SPDT 5A 125V | |
| SWITCH PUSHBUTTON SPDT 5A | |
| SWITCH PUSHBUTTON SPST 0.02A 12V | |
| SWITCH PUSHBUTTON SPST-NO | |
| SWITCH PUSHBUTTON | |
| Switches |
| << Prev | Next >> |