TE Connectivity Pushbutton Switches PB6B2FM7M1CAL00Y500

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2804-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2804-ND
Pushbutton Switches 450-2804-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 2396558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396558
Push Button Switches 2396558
TE Connectivity PB6B2FM7M1CAL00Y500

TE Connectivity PB6B2FM7M1CAL00Y500

Supplier's Site
Push Button Switches - 2396557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396557
Push Button Switches 2396557
TE Connectivity PB6B2FM7M1CAL00Y500

TE Connectivity PB6B2FM7M1CAL00Y500

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM7M1CAL00Y500
Switches - Pushbutton Switches PB6B2FM7M1CAL00Y500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM7M1CAL00Y500
Pushbutton Switches PB6B2FM7M1CAL00Y500
Pushbutton Switches PN OFF/ON FC Blue M1 Term IP68 .5m LHS

Pushbutton Switches PN OFF/ON FC Blue M1 Term IP68 .5m LHS

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM7M1CAL00Y500
Pushbutton Switches PB6B2FM7M1CAL00Y500
Pushbutton Switches PN OFF/ON FC Blue M1 Term IP68 .5m LHS

Pushbutton Switches PN OFF/ON FC Blue M1 Term IP68 .5m LHS

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity - 61AC9300 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity
61AC9300
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity 61AC9300
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Wire Leaded; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Wire Leaded; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2804-ND 2396558 PB6B2FM7M1CAL00Y500 PB6B2FM7M1CAL00Y500 61AC9300
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) 1 NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Terminal Type Wire Leads Wire Leads Wire Lead Wire Leaded
Unlock Full Specs
to access all available technical data

Similar Products

22mm Booted Momentary Push Buttons - 2AB4 - Altech Corp.
Specs
Actuator Specifications Booted
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Hardware - AT3012F24JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 359561 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details