TE Connectivity Push Button Switches PB7B2FM5M1CAL00

Description
Pushbutton Switch ON/OFF FC YLW M1 TERM
Request a Quote Datasheet
Description
Pushbutton Switch ON/OFF FC YLW M1 TERM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396739
Push Button Switches 2396739
Pushbutton Switch ON/OFF FC YLW M1 TERM

Pushbutton Switch ON/OFF FC YLW M1 TERM

Supplier's Site
Push Button Switches - 2396740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396740
Push Button Switches 2396740
Pushbutton Switch ON/OFF FC YLW M1 TERM

Pushbutton Switch ON/OFF FC YLW M1 TERM

Supplier's Site
Pushbutton Switches - 450-2733-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2733-ND
Pushbutton Switches 450-2733-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB7B2FM5M1CAL00
Pushbutton Switches PB7B2FM5M1CAL00
Pushbutton Switches PB ON/OFF FC Yellow M1 Term IP68

Pushbutton Switches PB ON/OFF FC Yellow M1 Term IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB7B2FM5M1CAL00
Pushbutton Switches PB7B2FM5M1CAL00
Pushbutton Switches PB ON/OFF FC Yellow M1 Term IP68

Pushbutton Switches PB ON/OFF FC Yellow M1 Term IP68

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity - 61AC9383 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity
61AC9383
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity 61AC9383
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:PB7 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N C; Switch Operation:On-(Off); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Yellow; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:PB7 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NC; Switch Operation:On-(Off); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Yellow; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB7B2FM5M1CAL00
Switches - Pushbutton Switches PB7B2FM5M1CAL00
SWITCH PUSH SPST-NC 125MA 125V

SWITCH PUSH SPST-NC 125MA 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396739 450-2733-ND PB7B2FM5M1CAL00 61AC9383 PB7B2FM5M1CAL00
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches
Configuration Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Switching Mechanism 1 NC Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(Off) Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JRM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115789 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 354917 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details