Pushbutton Switch SPST-NO Standard Panel Mount, Front
TE Connectivity PB6B2HS7M4CAL00
TE Connectivity PB6B2HS7M4CAL00
SWITCH PUSH SPST-NO 125MA 125V
Pushbutton Switches PB OFF/ON HC Blue M4 Term. IP68
Pushbutton Switches PB OFF/ON HC Blue M4 Term. IP68
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST-N
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2680-ND | 2396665 | PB6B2HS7M4CAL00 | PB6B2HS7M4CAL00 | 61AC9653 |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | 1 NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Straight PC Pins | Solder Pin | PC Pin |