TE Connectivity Pushbutton Switches PB6B2RS3M1CAL00S500

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2771-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2771-ND
Pushbutton Switches 450-2771-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 2396680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396680
Push Button Switches 2396680
Pushbutton Switch OFF/ON RC RED M1 TERM

Pushbutton Switch OFF/ON RC RED M1 TERM

Supplier's Site
Push Button Switches - 2396681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396681
Push Button Switches 2396681
Pushbutton Switch OFF/ON RC RED M1 TERM

Pushbutton Switch OFF/ON RC RED M1 TERM

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
PB6B2RS3M1CAL00S500
Switches - Pushbutton Switches PB6B2RS3M1CAL00S500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2RS3M1CAL00S500
Pushbutton Switches PB6B2RS3M1CAL00S500
Pushbutton Switches PB Off/ON RC Red M1 Term IP68 500mm L

Pushbutton Switches PB Off/ON RC Red M1 Term IP68 500mm L

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2RS3M1CAL00S500
Pushbutton Switches PB6B2RS3M1CAL00S500
Pushbutton Switches PB Off/ON RC Red M1 Term IP68 500mm L

Pushbutton Switches PB Off/ON RC Red M1 Term IP68 500mm L

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity - 61AC9356 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity
61AC9356
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity 61AC9356
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2771-ND 2396680 PB6B2RS3M1CAL00S500 PB6B2RS3M1CAL00S500 61AC9356
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) 1 NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Leads Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 689 - M 689-11-1-P4-03 KL. DIFF.-HUB -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Tactile Switches - 486-7033-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers