TE Connectivity Push Button Switches PB6B2FM2M1CAL01S500

Description
Pushbutton Switch OFF/ON FC BLK M1 TERM
Request a Quote Datasheet
Description
Pushbutton Switch OFF/ON FC BLK M1 TERM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396378
Push Button Switches 2396378
Pushbutton Switch OFF/ON FC BLK M1 TERM

Pushbutton Switch OFF/ON FC BLK M1 TERM

Supplier's Site
Push Button Switches - 2396377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396377
Push Button Switches 2396377
Pushbutton Switch OFF/ON FC BLK M1 TERM

Pushbutton Switch OFF/ON FC BLK M1 TERM

Supplier's Site
Pushbutton Switches - 450-2810-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2810-ND
Pushbutton Switches 450-2810-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Sw, Spst, 0.4A, 32V, Wht, Wire Leaded; Product Range Alcoswitch Te Connectivity - 61AC9218 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4A, 32V, Wht, Wire Leaded; Product Range Alcoswitch Te Connectivity
61AC9218
Pb Sw, Spst, 0.4A, 32V, Wht, Wire Leaded; Product Range Alcoswitch Te Connectivity 61AC9218
PB SW, SPST, 0.4A, 32V, WHT, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Black; IP Rating:IP68 RoHS Compliant: Yes

PB SW, SPST, 0.4A, 32V, WHT, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Black; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM2M1CAL01S500
Pushbutton Switches PB6B2FM2M1CAL01S500
Pushbutton Switches PB OFF/ON FC Black White LED IP68 .5m L

Pushbutton Switches PB OFF/ON FC Black White LED IP68 .5m L

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM2M1CAL01S500
Pushbutton Switches PB6B2FM2M1CAL01S500
Pushbutton Switches PB OFF/ON FC Black White LED IP68 .5m L

Pushbutton Switches PB OFF/ON FC Black White LED IP68 .5m L

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM2M1CAL01S500
Switches - Pushbutton Switches PB6B2FM2M1CAL01S500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396378 450-2810-ND 61AC9218 PB6B2FM2M1CAL01S500 PB6B2FM2M1CAL01S500
Product Name Push Button Switches Pushbutton Switches Pb Sw, Spst, 0.4A, 32V, Wht, Wire Leaded; Product Range Alcoswitch Te Connectivity Pushbutton Switches Switches - Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof DustProof; Illuminated Switch RoHS Illuminated Switch
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JYM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113774 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 917904 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details