TE Connectivity Pushbutton Switches PB6B2FM5M1CAL03S500

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2821-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2821-ND
Pushbutton Switches 450-2821-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM5M1CAL03S500
Pushbutton Switches PB6B2FM5M1CAL03S500
Pushbutton Switches PB OFF/ON FC Yellow Red LED IP68 .5m L

Pushbutton Switches PB OFF/ON FC Yellow Red LED IP68 .5m L

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM5M1CAL03S500
Switches - Pushbutton Switches PB6B2FM5M1CAL03S500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Pb Sw, Spst, 0.4A, 32V, Red, Wire Leaded; Product Range Alcoswitch Te Connectivity - 61AC9263 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4A, 32V, Red, Wire Leaded; Product Range Alcoswitch Te Connectivity
61AC9263
Pb Sw, Spst, 0.4A, 32V, Red, Wire Leaded; Product Range Alcoswitch Te Connectivity 61AC9263
PB SW, SPST, 0.4A, 32V, RED, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Yellow; IP Rating:IP68 RoHS Compliant: Yes

PB SW, SPST, 0.4A, 32V, RED, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Yellow; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2821-ND PB6B2FM5M1CAL03S500 PB6B2FM5M1CAL03S500 61AC9263
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spst, 0.4A, 32V, Red, Wire Leaded; Product Range Alcoswitch Te Connectivity
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Lead Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Push Button Heads - 2838263 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Booted Momentary Push Buttons - 2AB1 - Altech Corp.
Specs
Actuator Specifications Booted
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers